3M 3M™ 8440 Series Cold Shrink Silicone Rubber Connector Insulators - Length 2.0" - 8443-3 8443-3 7100165115

Description
3M™ Cold Shrink Connector Insulators 8443-3 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the core is unwound, the insulating sleeve shrinks to form a tight seal. Length 2.0" Simple installation requires only workman's hands No tools required No heat required for installation Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8443-3 7100165115 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8440 Series WALL TYPE : Single MATERIAL : Silicone Rubber AWG SIZE : 6 - 2 COLOR : Black LENGTH (IN) : 3 LENGTH (MM) : 76.2 MINIMUM CABLE OD (IN) : 0.3 MINIMUM CABLE OD (MM) : 7.6 OPERATING TEMPERATURE : -66°F to 500°F (-55°C to 260°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00051128570982
Description
3M™ Cold Shrink Connector Insulators 8443-3 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the core is unwound, the insulating sleeve shrinks to form a tight seal. Length 2.0" Simple installation requires only workman's hands No tools required No heat required for installation Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8443-3 7100165115 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8440 Series WALL TYPE : Single MATERIAL : Silicone Rubber AWG SIZE : 6 - 2 COLOR : Black LENGTH (IN) : 3 LENGTH (MM) : 76.2 MINIMUM CABLE OD (IN) : 0.3 MINIMUM CABLE OD (MM) : 7.6 OPERATING TEMPERATURE : -66°F to 500°F (-55°C to 260°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00051128570982

Suppliers

Company
Product
Description
Supplier Links
3M™ 8440 Series Cold Shrink Silicone Rubber Connector Insulators - Length 2.0
Savage, MN, United States
3M™ 8440 Series Cold Shrink Silicone Rubber Connector Insulators - Length 2.0" - 8443-3
MMM8443-3
3M™ 8440 Series Cold Shrink Silicone Rubber Connector Insulators - Length 2.0" - 8443-3 MMM8443-3
3M™ Cold Shrink Connector Insulators 8443-3 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the core is unwound, the insulating sleeve shrinks to form a tight seal. Length 2.0" Simple installation requires only workman's hands No tools required No heat required for installation Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8443-3 7100165115 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8440 Series WALL TYPE : Single MATERIAL : Silicone Rubber AWG SIZE : 6 - 2 COLOR : Black LENGTH (IN) : 3 LENGTH (MM) : 76.2 MINIMUM CABLE OD (IN) : 0.3 MINIMUM CABLE OD (MM) : 7.6 OPERATING TEMPERATURE : -66°F to 500°F (-55°C to 260°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00051128570982

3M™ Cold Shrink Connector Insulators 8443-3 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the core is unwound, the insulating sleeve shrinks to form a tight seal. Length 2.0"

  • Simple installation requires only workman's hands
  • No tools required
  • No heat required for installation
  • Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure

Contact us for additional tubing lengths.


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8443-3 7100165115 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8440 Series WALL TYPE : Single MATERIAL : Silicone Rubber AWG SIZE : 6 - 2 COLOR : Black LENGTH (IN) : 3 LENGTH (MM) : 76.2 MINIMUM CABLE OD (IN) : 0.3 MINIMUM CABLE OD (MM) : 7.6 OPERATING TEMPERATURE : -66°F to 500°F (-55°C to 260°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00051128570982

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number MMM8443-3
Product Name 3M™ 8440 Series Cold Shrink Silicone Rubber Connector Insulators - Length 2.0" - 8443-3
Sleeving Shrink Tubing; Cold Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
shrink tube - 073170-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details