TE Connectivity Heat Shrink Tubing RNF-100-2-BK-SP

Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 3.28' (1.00m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 3.28' (1.00m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-2-BK-SP-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-2-BK-SP-01-ND
Heat Shrink Tubing RNF-100-2-BK-SP-01-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-2-BK-SP-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-2-BK-SP-05-ND
Heat Shrink Tubing RNF-100-2-BK-SP-05-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-2-BK-SP-40-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-2-BK-SP-40-ND
Heat Shrink Tubing RNF-100-2-BK-SP-40-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 131.2' (40.0m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 131.2' (40.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-100-2-BK-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-2-BK-SP-ND
Heat Shrink Tubing 484-RNF-100-2-BK-SP-ND
"HEATSHRINK 2"" BLACK"

"HEATSHRINK 2"" BLACK"

Buy Now Datasheet
TE Raychem RNF-100 - 2 in Polyolefin Tubing - Black - RAYRNF100-2-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-100 - 2 in Polyolefin Tubing - Black
RAYRNF100-2-0
TE Raychem RNF-100 - 2 in Polyolefin Tubing - Black RAYRNF100-2-0
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-2-BK-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2 COLOR : Black EXPANDED ID (IN) : 2 EXPANDED ID (MM) : 50.8 RECOVERED ID MAX (IN) : 1 RECOVERED ID MAX (MM) : 25.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 ± 0.007 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 ± 0.16 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.

  • Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings
  • Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing
  • Flexible; conforms to irregular shapes
  • Flame-retardant
  • Contact Lapp Tannehill for additional tubing lengths

MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-2-BK-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2 COLOR : Black EXPANDED ID (IN) : 2 EXPANDED ID (MM) : 50.8 RECOVERED ID MAX (IN) : 1 RECOVERED ID MAX (MM) : 25.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 ± 0.007 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 ± 0.16 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-2-BK-SP-01-ND RNF-100-2-BK-SP-05-ND RNF-100-2-BK-SP-40-ND 484-RNF-100-2-BK-SP-ND RAYRNF100-2-0
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing TE Raychem RNF-100 - 2 in Polyolefin Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details