TE Connectivity Heat Shrink Tubing MT3000-3/16-0-SP

Description
"HEATSHRINK 3/16"" BLACK FOOT"
Request a Quote Datasheet
Description
"HEATSHRINK 3/16"" BLACK FOOT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-MT3000-3/16-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-MT3000-3/16-0-SP-DS-ND
Heat Shrink Tubing 484-MT3000-3/16-0-SP-DS-ND
"HEATSHRINK 3/16"" BLACK FOOT"

"HEATSHRINK 3/16"" BLACK FOOT"

Buy Now Datasheet
Heat Shrink Tubing - MT3000-3/16-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MT3000-3/16-0-SP-ND
Heat Shrink Tubing MT3000-3/16-0-SP-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Fluoropolymer, Black; Shrink Ratio Raychem Te Connectivity - 56K7879 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Fluoropolymer, Black; Shrink Ratio Raychem Te Connectivity
56K7879
Heat Shrink Tubing, 4.75Mm Id, Fluoropolymer, Black; Shrink Ratio Raychem Te Connectivity 56K7879
HEAT SHRINK TUBING, 4.75MM ID, FLUOROPOLYMER, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, FLUOROPOLYMER, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
TE Raychem MT3000 3/16 inch Medical Heat Shrink Tubing - Black - RAYMT3000-3/16-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT3000 3/16 inch Medical Heat Shrink Tubing - Black
RAYMT3000-3/16-0
TE Raychem MT3000 3/16 inch Medical Heat Shrink Tubing - Black RAYMT3000-3/16-0
TE Connectivity's MT3000 3/16 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE MT3000-3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT3000-3/16-0-SP AVAILABILITY : In Stock SERIES : MT3000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVDF MEDICAL GRADE : Yes SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 302°F (-55°C to 150°C) RECOVERY TEMPERATURE : 302°F (150°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT3000 3/16 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE MT3000-3/16-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT3000-3/16-0-SP AVAILABILITY : In Stock SERIES : MT3000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVDF MEDICAL GRADE : Yes SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 302°F (-55°C to 150°C) RECOVERY TEMPERATURE : 302°F (150°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-MT3000-3/16-0-SP-DS-ND MT3000-3/16-0-SP-ND 56K7879 RAYMT3000-3/16-0
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Fluoropolymer, Black; Shrink Ratio Raychem Te Connectivity TE Raychem MT3000 3/16 inch Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2269103 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.17 inch (55 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details