Sumitomo Corporation SUMIMARK® SM3-12 Black 1-inch Marker Sleeves SM3-12 1 Black

Description
Sumitomo's SUMIMARK® SM3-12 Black 1-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications such as wire marking, identification and electrical insulation of light wire harness assemblies. MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SM3-12 1 Black AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumimark PRODUCT TYPES : Heat Shrinkable Markers HEAT SHRINK : Yes SHRINK RATIO : 2:1 MATERIAL : Polyolefin SIZE : 1 COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.5 RECOVERED ID MAX (MM) : 12.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -55°C to 135°C FLEXIBILITY : Flexible STANDARDS/APPROVALS : CSA Approved VW-1 UL STYLE / STANDARD : UL Subject 224 MIL-SPEC : AS23053/5 Full Spools Only SAE AS5942
Description
Sumitomo's SUMIMARK® SM3-12 Black 1-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications such as wire marking, identification and electrical insulation of light wire harness assemblies. MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SM3-12 1 Black AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumimark PRODUCT TYPES : Heat Shrinkable Markers HEAT SHRINK : Yes SHRINK RATIO : 2:1 MATERIAL : Polyolefin SIZE : 1 COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.5 RECOVERED ID MAX (MM) : 12.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -55°C to 135°C FLEXIBILITY : Flexible STANDARDS/APPROVALS : CSA Approved VW-1 UL STYLE / STANDARD : UL Subject 224 MIL-SPEC : AS23053/5 Full Spools Only SAE AS5942

Suppliers

Company
Product
Description
Supplier Links
SUMIMARK® SM3-12 Black 1-inch Marker Sleeves - SUMSM3-12-1-0 - Lapp Tannehill
Savage, MN, United States
SUMIMARK® SM3-12 Black 1-inch Marker Sleeves
SUMSM3-12-1-0
SUMIMARK® SM3-12 Black 1-inch Marker Sleeves SUMSM3-12-1-0
Sumitomo's SUMIMARK® SM3-12 Black 1-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications such as wire marking, identification and electrical insulation of light wire harness assemblies. MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SM3-12 1 Black AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumimark PRODUCT TYPES : Heat Shrinkable Markers HEAT SHRINK : Yes SHRINK RATIO : 2:1 MATERIAL : Polyolefin SIZE : 1 COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.5 RECOVERED ID MAX (MM) : 12.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -55°C to 135°C FLEXIBILITY : Flexible STANDARDS/APPROVALS : CSA Approved VW-1 UL STYLE / STANDARD : UL Subject 224 MIL-SPEC : AS23053/5 Full Spools Only SAE AS5942

Sumitomo's SUMIMARK® SM3-12 Black 1-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications such as wire marking, identification and electrical insulation of light wire harness assemblies.


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SM3-12 1 Black AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumimark PRODUCT TYPES : Heat Shrinkable Markers HEAT SHRINK : Yes SHRINK RATIO : 2:1 MATERIAL : Polyolefin SIZE : 1 COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.5 RECOVERED ID MAX (MM) : 12.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -55°C to 135°C FLEXIBILITY : Flexible STANDARDS/APPROVALS : CSA Approved VW-1 UL STYLE / STANDARD : UL Subject 224 MIL-SPEC : AS23053/5 Full Spools Only SAE AS5942

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMSM3-12-1-0
Product Name SUMIMARK® SM3-12 Black 1-inch Marker Sleeves
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details