TE Connectivity TE Raychem ES-2000 No.2 Dual Wall Heat Shrink Tubing - Black ES2000-No.2-0

Description
TE Connectivity's ES-2000 No.2 Polyolefin heat shrink tubing is a clear, adhesive-lined heat-shrinkable tubing designed for sealing and electrical insulation applications where see-through inspection is required. Black. TE ES2000-No.2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ES2000-No.2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ES-2000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : No.2 COLOR : Black EXPANDED ID (IN) : 0.293 EXPANDED ID (MM) : 7.44 RECOVERED ID MAX (IN) : 0.065 RECOVERED ID MAX (MM) : 1.65 OPERATING TEMPERATURE : -40°F to 266°F (-40°C to 130°C) RECOVERY TEMPERATURE : 275°F (135°C) FLEXIBILITY : semi-rigid STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's ES-2000 No.2 Polyolefin heat shrink tubing is a clear, adhesive-lined heat-shrinkable tubing designed for sealing and electrical insulation applications where see-through inspection is required. Black. TE ES2000-No.2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ES2000-No.2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ES-2000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : No.2 COLOR : Black EXPANDED ID (IN) : 0.293 EXPANDED ID (MM) : 7.44 RECOVERED ID MAX (IN) : 0.065 RECOVERED ID MAX (MM) : 1.65 OPERATING TEMPERATURE : -40°F to 266°F (-40°C to 130°C) RECOVERY TEMPERATURE : 275°F (135°C) FLEXIBILITY : semi-rigid STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem ES-2000 No.2 Dual Wall Heat Shrink Tubing - Black - RAYES2000-No.2-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem ES-2000 No.2 Dual Wall Heat Shrink Tubing - Black
RAYES2000-No.2-0
TE Raychem ES-2000 No.2 Dual Wall Heat Shrink Tubing - Black RAYES2000-No.2-0
TE Connectivity's ES-2000 No.2 Polyolefin heat shrink tubing is a clear, adhesive-lined heat-shrinkable tubing designed for sealing and electrical insulation applications where see-through inspection is required. Black. TE ES2000-No.2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ES2000-No.2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ES-2000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : No.2 COLOR : Black EXPANDED ID (IN) : 0.293 EXPANDED ID (MM) : 7.44 RECOVERED ID MAX (IN) : 0.065 RECOVERED ID MAX (MM) : 1.65 OPERATING TEMPERATURE : -40°F to 266°F (-40°C to 130°C) RECOVERY TEMPERATURE : 275°F (135°C) FLEXIBILITY : semi-rigid STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's ES-2000 No.2 Polyolefin heat shrink tubing is a clear, adhesive-lined heat-shrinkable tubing designed for sealing and electrical insulation applications where see-through inspection is required. Black. TE ES2000-No.2-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ES2000-No.2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ES-2000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : No.2 COLOR : Black EXPANDED ID (IN) : 0.293 EXPANDED ID (MM) : 7.44 RECOVERED ID MAX (IN) : 0.065 RECOVERED ID MAX (MM) : 1.65 OPERATING TEMPERATURE : -40°F to 266°F (-40°C to 130°C) RECOVERY TEMPERATURE : 275°F (135°C) FLEXIBILITY : semi-rigid STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYES2000-No.2-0
Product Name TE Raychem ES-2000 No.2 Dual Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-8-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details