INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 5/8 - White 3006250911

Description
PVC heat shrink-HS105-5/8 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3006250911 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 5/8 COLOR : White EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.88 RECOVERED ID MAX (IN) : 0.313 RECOVERED ID MAX (MM) : 7.94 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.033 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.84 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-5/8 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3006250911 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 5/8 COLOR : White EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.88 RECOVERED ID MAX (IN) : 0.313 RECOVERED ID MAX (MM) : 7.94 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.033 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.84 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 5/8 - White - INSHS105-5/8-9 - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 5/8 - White
INSHS105-5/8-9
Insultab PVC Heat Shrink Tubing - HS - 105 - 5/8 - White INSHS105-5/8-9
PVC heat shrink-HS105-5/8 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3006250911 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 5/8 COLOR : White EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.88 RECOVERED ID MAX (IN) : 0.313 RECOVERED ID MAX (MM) : 7.94 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.033 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.84 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-5/8 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3006250911 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 5/8 COLOR : White EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.88 RECOVERED ID MAX (IN) : 0.313 RECOVERED ID MAX (MM) : 7.94 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.033 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.84 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-5/8-9
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 5/8 - White
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details