TE Connectivity M23053/5-110-0 RNF-100-1-BK-FSP RNF-100-1-BK-FSP

Description
M23053/5-110-0 RNF-100-1-BK-FSP
Request a Quote Datasheet
Description
M23053/5-110-0 RNF-100-1-BK-FSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M23053/5-110-0 RNF-100-1-BK-FSP - RNF-100-1-BK-FSP - Heilind Electronics, Inc.
Wilmington, MA, United States
M23053/5-110-0 RNF-100-1-BK-FSP
RNF-100-1-BK-FSP
M23053/5-110-0 RNF-100-1-BK-FSP RNF-100-1-BK-FSP
M23053/5-110-0 RNF-100-1-BK-FSP

M23053/5-110-0 RNF-100-1-BK-FSP

Buy Now
Heat Shrink Tubing - RNF-100-1-BK-FSP-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1-BK-FSP-01-ND
Heat Shrink Tubing RNF-100-1-BK-FSP-01-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-100-1-BK-FSP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-1-BK-FSP-ND
Heat Shrink Tubing 484-RNF-100-1-BK-FSP-ND
HEATSHRINK BLACK

HEATSHRINK BLACK

Buy Now Datasheet
TE Raychem RNF-100 - 1 in Polyolefin Tubing - Black - RAYRNF100-1-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-100 - 1 in Polyolefin Tubing - Black
RAYRNF100-1-0
TE Raychem RNF-100 - 1 in Polyolefin Tubing - Black RAYRNF100-1-0
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1-BK-FSP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1 COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.5 RECOVERED ID MAX (MM) : 12.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 ± 0.005 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 ± 0.12 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.

  • Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings
  • Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing
  • Flexible; conforms to irregular shapes
  • Flame-retardant
  • Contact Lapp Tannehill for additional tubing lengths

MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1-BK-FSP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1 COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.5 RECOVERED ID MAX (MM) : 12.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 ± 0.005 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 ± 0.12 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site
Heat Shrink, 25.4Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity - 56Y2458 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 25.4Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity
56Y2458
Heat Shrink, 25.4Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity 56Y2458
HEAT SHRINK, 25.4MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:400ft; Length - Metric:121.92m; I.D. Recovered Max - Imperial:0.5" RoHS Compliant: Yes

HEAT SHRINK, 25.4MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:400ft; Length - Metric:121.92m; I.D. Recovered Max - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-1-BK-FSP RNF-100-1-BK-FSP-01-ND RAYRNF100-1-0 56Y2458
Product Name M23053/5-110-0 RNF-100-1-BK-FSP Heat Shrink Tubing TE Raychem RNF-100 - 1 in Polyolefin Tubing - Black Heat Shrink, 25.4Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details