TE Connectivity TE Raychem MT-PBX 0.04 inch Medical Heat Shrink Tubing - Blue MT-PBX72-040-020-004-6

Description
TE Connectivity's MT-PBX 0.04 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Blue. TE MT-PBX72-040-020-004 -6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72-040-020-004 -6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.04 COLOR : Blue EXPANDED ID (IN) : 0.04 EXPANDED ID (MM) : 1 RECOVERED ID MAX (IN) : 0.02 RECOVERED ID MAX (MM) : 0.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.004 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.1 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT-PBX 0.04 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Blue. TE MT-PBX72-040-020-004 -6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72-040-020-004 -6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.04 COLOR : Blue EXPANDED ID (IN) : 0.04 EXPANDED ID (MM) : 1 RECOVERED ID MAX (IN) : 0.02 RECOVERED ID MAX (MM) : 0.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.004 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.1 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT-PBX 0.04 inch Medical Heat Shrink Tubing - Blue - RAYMT-PBX72-040-020-004-6 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT-PBX 0.04 inch Medical Heat Shrink Tubing - Blue
RAYMT-PBX72-040-020-004-6
TE Raychem MT-PBX 0.04 inch Medical Heat Shrink Tubing - Blue RAYMT-PBX72-040-020-004-6
TE Connectivity's MT-PBX 0.04 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Blue. TE MT-PBX72-040-020-004 -6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72-040-020-004 -6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.04 COLOR : Blue EXPANDED ID (IN) : 0.04 EXPANDED ID (MM) : 1 RECOVERED ID MAX (IN) : 0.02 RECOVERED ID MAX (MM) : 0.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.004 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.1 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT-PBX 0.04 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Blue. TE MT-PBX72-040-020-004-6.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72-040-020-004-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.04 COLOR : Blue EXPANDED ID (IN) : 0.04 EXPANDED ID (MM) : 1 RECOVERED ID MAX (IN) : 0.02 RECOVERED ID MAX (MM) : 0.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.004 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.1 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT-PBX72-040-020-004-6
Product Name TE Raychem MT-PBX 0.04 inch Medical Heat Shrink Tubing - Blue
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details