TE Connectivity shrink tube NTFR-3/8-0-SP

Description
Tubing Elastomers TFIT
Request a Quote Datasheet
Description
Tubing Elastomers TFIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - NTFR-3/8-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
NTFR-3/8-0-SP
shrink tube NTFR-3/8-0-SP
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Heat Shrink Tubing - A132315-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132315-01-ND
Heat Shrink Tubing A132315-01-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A132315-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132315-05-ND
Heat Shrink Tubing A132315-05-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - A132315-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132315-25-ND
Heat Shrink Tubing A132315-25-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - A132315-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132315-50-ND
Heat Shrink Tubing A132315-50-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-NTFR-3/8-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NTFR-3/8-0-SP-ND
Heat Shrink Tubing 844-NTFR-3/8-0-SP-ND
"HEATSHRINK TUBING 3/8"""

"HEATSHRINK TUBING 3/8"""

Buy Now Datasheet
Heat Shrink Tubing - 844-NTFR-3/8-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NTFR-3/8-0-SP-DS-ND
Heat Shrink Tubing 844-NTFR-3/8-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
TE Raychem NTFR 3/8 inch Single Wall Heat Shrink Tubing - Black - RAYNTFR-3/8-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem NTFR 3/8 inch Single Wall Heat Shrink Tubing - Black
RAYNTFR-3/8-0
TE Raychem NTFR 3/8 inch Single Wall Heat Shrink Tubing - Black RAYNTFR-3/8-0
TE Connectivity's NTFR 3/8 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-3/8-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.5 RECOVERED ID MAX (IN) : 0.214 RECOVERED ID MAX (MM) : 5.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.04 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.01 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's NTFR 3/8 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 3/8-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-3/8-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.5 RECOVERED ID MAX (IN) : 0.214 RECOVERED ID MAX (MM) : 5.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.04 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.01 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity - 56J9384 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity
56J9384
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity 56J9384
HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.214" RoHS Compliant: No

HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.214" RoHS Compliant: No

Supplier's Site Datasheet
HEAT SHRINK TUBING, NEOPRENE ELASTOMER,1.75:1, BLACK - 70101107 - Allied Electronics, Inc.
Fort Worth, TX, USA
HEAT SHRINK TUBING, NEOPRENE ELASTOMER,1.75:1, BLACK
70101107
HEAT SHRINK TUBING, NEOPRENE ELASTOMER,1.75:1, BLACK 70101107
HEAT SHRINK TUBING, NEOPRENE ELASTOMER,1.75:1, BLACK

HEAT SHRINK TUBING, NEOPRENE ELASTOMER,1.75:1, BLACK

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey DigiKey Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number NTFR-3/8-0-SP A132315-01-ND A132315-05-ND A132315-25-ND A132315-50-ND 844-NTFR-3/8-0-SP-ND RAYNTFR-3/8-0 56J9384 70101107
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing TE Raychem NTFR 3/8 inch Single Wall Heat Shrink Tubing - Black Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity HEAT SHRINK TUBING, NEOPRENE ELASTOMER,1.75:1, BLACK
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene, Irradiated Neoprene, Irradiated Neoprene, Irradiated Neoprene, Irradiated Neoprene, Irradiated Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details