TE Connectivity TE Raychem MT-PBX 0.1 inch Medical Heat Shrink Tubing - Blue MT-PBX72/72-100-050-008-6

Description
TE Connectivity's MT-PBX 0.1 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Blue. TE MT-PBX72/72-100-050- 008-6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72/72-100-050- 008-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.1 COLOR : Blue EXPANDED ID (IN) : 0.1 EXPANDED ID (MM) : 2.54 RECOVERED ID MAX (IN) : 0.05 RECOVERED ID MAX (MM) : 1.27 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.008 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.2 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT-PBX 0.1 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Blue. TE MT-PBX72/72-100-050- 008-6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72/72-100-050- 008-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.1 COLOR : Blue EXPANDED ID (IN) : 0.1 EXPANDED ID (MM) : 2.54 RECOVERED ID MAX (IN) : 0.05 RECOVERED ID MAX (MM) : 1.27 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.008 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.2 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT-PBX 0.1 inch Medical Heat Shrink Tubing - Blue - RAYMT-PBX72/72-100-050-008-6 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT-PBX 0.1 inch Medical Heat Shrink Tubing - Blue
RAYMT-PBX72/72-100-050-008-6
TE Raychem MT-PBX 0.1 inch Medical Heat Shrink Tubing - Blue RAYMT-PBX72/72-100-050-008-6
TE Connectivity's MT-PBX 0.1 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Blue. TE MT-PBX72/72-100-050- 008-6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72/72-100-050- 008-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.1 COLOR : Blue EXPANDED ID (IN) : 0.1 EXPANDED ID (MM) : 2.54 RECOVERED ID MAX (IN) : 0.05 RECOVERED ID MAX (MM) : 1.27 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.008 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.2 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT-PBX 0.1 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Blue. TE MT-PBX72/72-100-050-008-6.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72/72-100-050-008-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.1 COLOR : Blue EXPANDED ID (IN) : 0.1 EXPANDED ID (MM) : 2.54 RECOVERED ID MAX (IN) : 0.05 RECOVERED ID MAX (MM) : 1.27 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.008 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.2 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT-PBX72/72-100-050-008-6
Product Name TE Raychem MT-PBX 0.1 inch Medical Heat Shrink Tubing - Blue
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-9-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details