TE Connectivity NB11802001 ATUM-8/2-0-STK

Description
NB11802001
Request a Quote Datasheet
Description
NB11802001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NB11802001 - ATUM-8/2-0-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
NB11802001
ATUM-8/2-0-STK
NB11802001 ATUM-8/2-0-STK
NB11802001

NB11802001

Buy Now
Heat Shrink Tubing - ATM082K-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ATM082K-ND
Heat Shrink Tubing ATM082K-ND
"Heat Shrink Tubing, Semi-Flexible 0.315"" (8.00mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.315"" (8.00mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-ATUM-8/2-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-ATUM-8/2-0-STK-ND
Heat Shrink Tubing 484-ATUM-8/2-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 0.315"" (8.00mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.315"" (8.00mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
ATUM 8/2 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black - RAYATUM-8/2-0 - Lapp Tannehill
Savage, MN, United States
ATUM 8/2 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black
RAYATUM-8/2-0
ATUM 8/2 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black RAYATUM-8/2-0
TE Connectivity's RAYCHEM ATUM 8/2 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors. 3:1 and 4:1 shrink ratios allow for connector-to-cable sealing Tubing environmentally seals and protects components and interconnections Medium wall provides increased mechanical protection The adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper RoHS compliant TE Internal Number:5110052003 Alias ID:8-1194016-7 Sold as 4 foot lengths with a 5 piece minimum (20 ft MOQ). Must order in feet. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ATUM-8/2-0-STK AVAILABILITY : In Stock SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 8/2 COLOR : Black EXPANDED ID (IN) : 0.315 EXPANDED ID (MM) : 8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 ± 0.010 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.00± 0.28 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 230°F (110°C) SHRINK TEMPERATURE : 176°F (80°C) MIL-SPEC : MIL-DTL-23053/4 MIL-I-23053/4 AS23053/4 Full Spools Only TRADE OR BRAND NAME : Raychem

TE Connectivity's RAYCHEM ATUM 8/2 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors.

  • 3:1 and 4:1 shrink ratios allow for connector-to-cable sealing
  • Tubing environmentally seals and protects components and interconnections
  • Medium wall provides increased mechanical protection
  • The adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper
  • RoHS compliant
  • TE Internal Number:5110052003 Alias ID:8-1194016-7

Sold as 4 foot lengths with a 5 piece minimum (20 ft MOQ). Must order in feet.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ATUM-8/2-0-STK AVAILABILITY : In Stock SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 8/2 COLOR : Black EXPANDED ID (IN) : 0.315 EXPANDED ID (MM) : 8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 ± 0.010 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.00± 0.28 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 230°F (110°C) SHRINK TEMPERATURE : 176°F (80°C) MIL-SPEC : MIL-DTL-23053/4 MIL-I-23053/4 AS23053/4 Full Spools Only TRADE OR BRAND NAME : Raychem

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number ATUM-8/2-0-STK ATM082K-ND RAYATUM-8/2-0
Product Name NB11802001 Heat Shrink Tubing ATUM 8/2 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
0.75 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-25-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 0.7500 inch (19.05 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details