TE Connectivity RNF-100-2-CL-SP M23053/5-212-C RNF-100-2-CL-SP

Description
RNF-100-2-CL-SP M23053/5-212-C
Request a Quote Datasheet
Description
RNF-100-2-CL-SP M23053/5-212-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RNF-100-2-CL-SP M23053/5-212-C - RNF-100-2-CL-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
RNF-100-2-CL-SP M23053/5-212-C
RNF-100-2-CL-SP
RNF-100-2-CL-SP M23053/5-212-C RNF-100-2-CL-SP
RNF-100-2-CL-SP M23053/5-212-C

RNF-100-2-CL-SP M23053/5-212-C

Buy Now
Heat Shrink Tubing - 484-RNF-100-2-CL-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-2-CL-SP-ND
Heat Shrink Tubing 484-RNF-100-2-CL-SP-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear"

Buy Now Datasheet
Heat Shrink Tubing, 50.8Mm Id, Po, Trans, 125Ft; Shrink Ratio Raychem Te Connectivity - 95M9369 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm Id, Po, Trans, 125Ft; Shrink Ratio Raychem Te Connectivity
95M9369
Heat Shrink Tubing, 50.8Mm Id, Po, Trans, 125Ft; Shrink Ratio Raychem Te Connectivity 95M9369
HEAT SHRINK TUBING, 50.8MM ID, PO, TRANS, 125FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:125ft; Length - Metric:38.1m; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM ID, PO, TRANS, 125FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:125ft; Length - Metric:38.1m; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet
TE Raychem RNF-100 - 2 in Polyolefin Tubing - Clear - RAYRNF100-2-C - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-100 - 2 in Polyolefin Tubing - Clear
RAYRNF100-2-C
TE Raychem RNF-100 - 2 in Polyolefin Tubing - Clear RAYRNF100-2-C
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-2-CL-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2 COLOR : Clear EXPANDED ID (IN) : 2 EXPANDED ID (MM) : 50.8 RECOVERED ID MAX (IN) : 1 RECOVERED ID MAX (MM) : 25.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 ± 0.007 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 ± 0.16 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.

  • Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings
  • Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing
  • Flexible; conforms to irregular shapes
  • Flame-retardant
  • Contact Lapp Tannehill for additional tubing lengths

MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-2-CL-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2 COLOR : Clear EXPANDED ID (IN) : 2 EXPANDED ID (MM) : 50.8 RECOVERED ID MAX (IN) : 1 RECOVERED ID MAX (MM) : 25.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 ± 0.007 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 ± 0.16 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-2-CL-SP 484-RNF-100-2-CL-SP-ND 95M9369 RAYRNF100-2-C
Product Name RNF-100-2-CL-SP M23053/5-212-C Heat Shrink Tubing Heat Shrink Tubing, 50.8Mm Id, Po, Trans, 125Ft; Shrink Ratio Raychem Te Connectivity TE Raychem RNF-100 - 2 in Polyolefin Tubing - Clear
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-04-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details