TE Connectivity TE Raychem NTFR 1/4 inch Single Wall Heat Shrink Tubing - Black NTFR-1/4-0

Description
TE Connectivity's NTFR 1/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.143 RECOVERED ID MAX (MM) : 3.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's NTFR 1/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.143 RECOVERED ID MAX (MM) : 3.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem NTFR 1/4 inch Single Wall Heat Shrink Tubing - Black - RAYNTFR-1/4-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem NTFR 1/4 inch Single Wall Heat Shrink Tubing - Black
RAYNTFR-1/4-0
TE Raychem NTFR 1/4 inch Single Wall Heat Shrink Tubing - Black RAYNTFR-1/4-0
TE Connectivity's NTFR 1/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.143 RECOVERED ID MAX (MM) : 3.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's NTFR 1/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1/4-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.143 RECOVERED ID MAX (MM) : 3.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYNTFR-1/4-0
Product Name TE Raychem NTFR 1/4 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2812855 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details