TE Connectivity TE Raychem MT5000 3/8 inch Medical Heat Shrink Tubing - Blue MT5000-3/8-6

Description
TE Connectivity's MT5000 3/8 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Blue. TE MT5000-3/8-6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/8-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/8 COLOR : Blue EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT5000 3/8 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Blue. TE MT5000-3/8-6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/8-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/8 COLOR : Blue EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT5000 3/8 inch Medical Heat Shrink Tubing - Blue - RAYMT5000-3/8-6 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT5000 3/8 inch Medical Heat Shrink Tubing - Blue
RAYMT5000-3/8-6
TE Raychem MT5000 3/8 inch Medical Heat Shrink Tubing - Blue RAYMT5000-3/8-6
TE Connectivity's MT5000 3/8 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Blue. TE MT5000-3/8-6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/8-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/8 COLOR : Blue EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT5000 3/8 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Blue. TE MT5000-3/8-6.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/8-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/8 COLOR : Blue EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT5000-3/8-6
Product Name TE Raychem MT5000 3/8 inch Medical Heat Shrink Tubing - Blue
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-46 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details