TE Connectivity TE Raychem MT3000 3/64 inch Medical Heat Shrink Tubing - Black MT3000-3/64-0

Description
TE Connectivity's MT3000 3/64 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE MT3000-3/64-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT3000-3/64-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT3000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVDF MEDICAL GRADE : Yes SIZE : 3/64 COLOR : Black EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.2 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 302°F (-55°C to 150°C) RECOVERY TEMPERATURE : 302°F (150°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT3000 3/64 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE MT3000-3/64-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT3000-3/64-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT3000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVDF MEDICAL GRADE : Yes SIZE : 3/64 COLOR : Black EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.2 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 302°F (-55°C to 150°C) RECOVERY TEMPERATURE : 302°F (150°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT3000 3/64 inch Medical Heat Shrink Tubing - Black - RAYMT3000-3/64-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT3000 3/64 inch Medical Heat Shrink Tubing - Black
RAYMT3000-3/64-0
TE Raychem MT3000 3/64 inch Medical Heat Shrink Tubing - Black RAYMT3000-3/64-0
TE Connectivity's MT3000 3/64 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE MT3000-3/64-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT3000-3/64-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT3000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVDF MEDICAL GRADE : Yes SIZE : 3/64 COLOR : Black EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.2 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 302°F (-55°C to 150°C) RECOVERY TEMPERATURE : 302°F (150°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT3000 3/64 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE MT3000-3/64-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT3000-3/64-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT3000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVDF MEDICAL GRADE : Yes SIZE : 3/64 COLOR : Black EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.2 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 302°F (-55°C to 150°C) RECOVERY TEMPERATURE : 302°F (150°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT3000-3/64-0
Product Name TE Raychem MT3000 3/64 inch Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-14-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details