TE Connectivity TE Raychem RNF-150 1/16 inch Single Wall Heat Shrink Tubing - Black RNF-150-1/16-0

Description
TE Connectivity's RNF-150 1/16 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-1/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1/16 COLOR : Black EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RNF-150 1/16 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-1/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1/16 COLOR : Black EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RNF-150 1/16 inch Single Wall Heat Shrink Tubing - Black - RAYRNF-150-1/16-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-150 1/16 inch Single Wall Heat Shrink Tubing - Black
RAYRNF-150-1/16-0
TE Raychem RNF-150 1/16 inch Single Wall Heat Shrink Tubing - Black RAYRNF-150-1/16-0
TE Connectivity's RNF-150 1/16 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-1/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1/16 COLOR : Black EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RNF-150 1/16 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/16-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-1/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1/16 COLOR : Black EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRNF-150-1/16-0
Product Name TE Raychem RNF-150 1/16 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-10-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details