PVC heat shrink-HS105-1-1/4 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2
MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1-1/4 COLOR : White EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.75 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.88 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.041 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.04 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Lapp Tannehill | |
---|---|
Product Category | Protective Sleeving |
Product Number | INSHS105-1-1/4-9 |
Product Name | Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - White |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing |