TE Connectivity's MFT Microfit No. 33 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the smaller, more compact medical devices and commercial electronics products. Black. TE MFT-MT2000-No. 33-0.
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MFT-MT2000-No. 33-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MFT Microfit HEAT SHRINK : Yes WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : No.33 COLOR : Black EXPANDED ID (IN) : 0.045 EXPANDED ID (MM) : 1.143 RECOVERED ID MAX (IN) : 0.017 RECOVERED ID MAX (MM) : 0.432 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | RAYMFT-MT2000-No.33-0 |
| Product Name | TE Raychem MFT Microfit No. 33 Medical Heat Shrink Tubing - Black |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |