TE Connectivity TE Raychem DWP-125 1/4 inch Dual Wall Heat Shrink Tubing - Black DWP-125 1/4-0

Description
TE Connectivity's DWP-125 1/4 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.08 RECOVERED ID MAX (MM) : 2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.057 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.45 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's DWP-125 1/4 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.08 RECOVERED ID MAX (MM) : 2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.057 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.45 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem DWP-125 1/4 inch Dual Wall Heat Shrink Tubing - Black - RAYDWP-125-1/4-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem DWP-125 1/4 inch Dual Wall Heat Shrink Tubing - Black
RAYDWP-125-1/4-0
TE Raychem DWP-125 1/4 inch Dual Wall Heat Shrink Tubing - Black RAYDWP-125-1/4-0
TE Connectivity's DWP-125 1/4 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.08 RECOVERED ID MAX (MM) : 2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.057 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.45 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's DWP-125 1/4 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 1/4-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.08 RECOVERED ID MAX (MM) : 2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.057 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.45 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYDWP-125-1/4-0
Product Name TE Raychem DWP-125 1/4 inch Dual Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details