TE Connectivity TE Raychem MT2000 1mm Medical Heat Shrink Tubing - Black MT2000-1.0-0

Description
TE Connectivity's MT2000 1mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-1.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-1.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1mm COLOR : Black EXPANDED ID (IN) : 0.04 EXPANDED ID (MM) : 1 RECOVERED ID MAX (IN) : 0.018 RECOVERED ID MAX (MM) : 0.45 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT2000 1mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-1.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-1.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1mm COLOR : Black EXPANDED ID (IN) : 0.04 EXPANDED ID (MM) : 1 RECOVERED ID MAX (IN) : 0.018 RECOVERED ID MAX (MM) : 0.45 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT2000 1mm Medical Heat Shrink Tubing - Black - RAYMT2000-1.0-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT2000 1mm Medical Heat Shrink Tubing - Black
RAYMT2000-1.0-0
TE Raychem MT2000 1mm Medical Heat Shrink Tubing - Black RAYMT2000-1.0-0
TE Connectivity's MT2000 1mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-1.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-1.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1mm COLOR : Black EXPANDED ID (IN) : 0.04 EXPANDED ID (MM) : 1 RECOVERED ID MAX (IN) : 0.018 RECOVERED ID MAX (MM) : 0.45 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT2000 1mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-1.0-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-1.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1mm COLOR : Black EXPANDED ID (IN) : 0.04 EXPANDED ID (MM) : 1 RECOVERED ID MAX (IN) : 0.018 RECOVERED ID MAX (MM) : 0.45 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT2000-1.0-0
Product Name TE Raychem MT2000 1mm Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details