TE Connectivity NB13462001 RNF-100-3/4-WH-STK RNF-100-3/4-WH-STK

Description
NB13462001 RNF-100-3/4-WH-STK
Request a Quote Datasheet
Description
NB13462001 RNF-100-3/4-WH-STK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NB13462001 RNF-100-3/4-WH-STK - RNF-100-3/4-WH-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
NB13462001 RNF-100-3/4-WH-STK
RNF-100-3/4-WH-STK
NB13462001 RNF-100-3/4-WH-STK RNF-100-3/4-WH-STK
NB13462001 RNF-100-3/4-WH-STK

NB13462001 RNF-100-3/4-WH-STK

Buy Now
Heat Shrink Tubing - 484-RNF-100-3/4-WH-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-3/4-WH-STK-ND
Heat Shrink Tubing 484-RNF-100-3/4-WH-STK-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
TE Raychem RNF-100 - 3/4 in Polyolefin Tubing - White - RAYRNF100-3/4-9 - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-100 - 3/4 in Polyolefin Tubing - White
RAYRNF100-3/4-9
TE Raychem RNF-100 - 3/4 in Polyolefin Tubing - White RAYRNF100-3/4-9
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-3/4-WH-STK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/4 COLOR : White EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.1 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.030 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.

  • Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings
  • Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing
  • Flexible; conforms to irregular shapes
  • Flame-retardant
  • Contact Lapp Tannehill for additional tubing lengths

MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-3/4-WH-STK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/4 COLOR : White EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.1 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.030 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-3/4-WH-STK 484-RNF-100-3/4-WH-STK-ND RAYRNF100-3/4-9
Product Name NB13462001 RNF-100-3/4-WH-STK Heat Shrink Tubing TE Raychem RNF-100 - 3/4 in Polyolefin Tubing - White
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-07-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details