INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Black HS105-2-1/2-0

Description
PVC heat shrink-HS105-2-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-2-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 2-1/2 COLOR : Black EXPANDED ID (IN) : 2.5 EXPANDED ID (MM) : 63.5 RECOVERED ID MAX (IN) : 1.25 RECOVERED ID MAX (MM) : 31.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.058 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.47 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-2-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-2-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 2-1/2 COLOR : Black EXPANDED ID (IN) : 2.5 EXPANDED ID (MM) : 63.5 RECOVERED ID MAX (IN) : 1.25 RECOVERED ID MAX (MM) : 31.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.058 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.47 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Black - INSHS105-2-1/2-0 - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Black
INSHS105-2-1/2-0
Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Black INSHS105-2-1/2-0
PVC heat shrink-HS105-2-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-2-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 2-1/2 COLOR : Black EXPANDED ID (IN) : 2.5 EXPANDED ID (MM) : 63.5 RECOVERED ID MAX (IN) : 1.25 RECOVERED ID MAX (MM) : 31.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.058 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.47 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-2-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-2-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 2-1/2 COLOR : Black EXPANDED ID (IN) : 2.5 EXPANDED ID (MM) : 63.5 RECOVERED ID MAX (IN) : 1.25 RECOVERED ID MAX (MM) : 31.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.058 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.47 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-2-1/2-0
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details