Sumitomo's SUMIMARK® SM3-12 Black 1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications such as wire marking, identification and electrical insulation of light wire harness assemblies.
MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SM3-12 1/2 Black AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumimark PRODUCT TYPES : Heat Shrinkable Markers HEAT SHRINK : Yes SHRINK RATIO : 2:1 MATERIAL : Polyolefin SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -55°C to 135°C FLEXIBILITY : Flexible STANDARDS/APPROVALS : CSA Approved VW-1 UL STYLE / STANDARD : UL Subject 224 MIL-SPEC : AS23053/5 Full Spools Only SAE AS5942
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | SUMSM3-12-1/2-0 |
| Product Name | SUMIMARK® SM3-12 Black 1/2-inch Marker Sleeves |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |