TE Connectivity Heat Shrink Tubing, 3.56Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity MT-LWA-1/8-X-SP

Description
HEAT SHRINK TUBING, 3.56MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.14"; I.D. Supplied - Metric:3.56mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3.56MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.14"; I.D. Supplied - Metric:3.56mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.56Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity - 89T2475 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.56Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity
89T2475
Heat Shrink Tubing, 3.56Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity 89T2475
HEAT SHRINK TUBING, 3.56MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.14"; I.D. Supplied - Metric:3.56mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.56MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.14"; I.D. Supplied - Metric:3.56mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
MT-LWA 1/8
Savage, MN, United States
MT-LWA 1/8" Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 2:1 Shrink Ratio
RAYMT-LWA-1/8-X-SP
MT-LWA 1/8" Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 2:1 Shrink Ratio RAYMT-LWA-1/8-X-SP
TE Connectivity's 1/8" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 1/4 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications. Sold in 4ft sticks. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-1/8-X-SP SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1/8 COLOR : Clear EXPANDED ID (IN) : 0.140 ± 0.010 EXPANDED ID (MM) : 3.56 ± 0.25 RECOVERED ID MAX (IN) : 0.057 ± 0.005 RECOVERED ID MAX (MM) : 1.45 ± 0.13 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's 1/8" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 1/4 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications.

Sold in 4ft sticks.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-1/8-X-SP SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1/8 COLOR : Clear EXPANDED ID (IN) : 0.140 ± 0.010 EXPANDED ID (MM) : 3.56 ± 0.25 RECOVERED ID MAX (IN) : 0.057 ± 0.005 RECOVERED ID MAX (MM) : 1.45 ± 0.13 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number 89T2475 RAYMT-LWA-1/8-X-SP
Product Name Heat Shrink Tubing, 3.56Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity MT-LWA 1/8" Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 2:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details