TE Connectivity TE Raychem DWP-125 3/16 inch Dual Wall Heat Shrink Tubing - Black DWP-125 3/16-0

Description
TE Connectivity's DWP-125 3/16 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.06 RECOVERED ID MAX (MM) : 1.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.055 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.4 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's DWP-125 3/16 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.06 RECOVERED ID MAX (MM) : 1.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.055 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.4 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem DWP-125 3/16 inch Dual Wall Heat Shrink Tubing - Black - RAYDWP-125-3/16-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem DWP-125 3/16 inch Dual Wall Heat Shrink Tubing - Black
RAYDWP-125-3/16-0
TE Raychem DWP-125 3/16 inch Dual Wall Heat Shrink Tubing - Black RAYDWP-125-3/16-0
TE Connectivity's DWP-125 3/16 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.06 RECOVERED ID MAX (MM) : 1.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.055 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.4 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's DWP-125 3/16 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 3/16-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.06 RECOVERED ID MAX (MM) : 1.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.055 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.4 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYDWP-125-3/16-0
Product Name TE Raychem DWP-125 3/16 inch Dual Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0838016008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details