NEOPRENE ELASTOMER 1/2IN I.D. HEAT SHRINK
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"
"HEATSHRINK TUBING 1/2"""
TE Connectivity's NTFR 1/2 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1/2-0.
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-1/2-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.286 RECOVERED ID MAX (MM) : 7.3 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.048 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.21 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
HEAT SHRINK TUBING, NEOPRENE ELASTOMER,1.75:1, BLACK
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | NTFR-1/2-0-SP | NTFR-1/2-0-SP | 484-NTFR-1/2-0-SP-DS-ND | RAYNTFR-1/2-0 | 70101099 |
| Product Name | shrink tube | NEOPRENE ELASTOMER 1/2IN I.D. HEAT SHRINK | Heat Shrink Tubing | TE Raychem NTFR 1/2 inch Single Wall Heat Shrink Tubing - Black | HEAT SHRINK TUBING, NEOPRENE ELASTOMER,1.75:1, BLACK |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |