TE Connectivity TE Raychem RNF-150 3/16 inch Single Wall Heat Shrink Tubing - Black RNF-150-3/16-0

Description
TE Connectivity's RNF-150 3/16 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RNF-150 3/16 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RNF-150 3/16 inch Single Wall Heat Shrink Tubing - Black - RAYRNF-150-3/16-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-150 3/16 inch Single Wall Heat Shrink Tubing - Black
RAYRNF-150-3/16-0
TE Raychem RNF-150 3/16 inch Single Wall Heat Shrink Tubing - Black RAYRNF-150-3/16-0
TE Connectivity's RNF-150 3/16 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RNF-150 3/16 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/16-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRNF-150-3/16-0
Product Name TE Raychem RNF-150 3/16 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details