INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Clear HS105-1-1/4-C

Description
PVC heat shrink-HS105-1-1/4 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1-1/4 COLOR : Clear EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.75 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.88 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.041 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.04 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-1-1/4 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1-1/4 COLOR : Clear EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.75 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.88 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.041 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.04 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Clear - INSHS105-1-1/4-C - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Clear
INSHS105-1-1/4-C
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Clear INSHS105-1-1/4-C
PVC heat shrink-HS105-1-1/4 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1-1/4 COLOR : Clear EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.75 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.88 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.041 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.04 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-1-1/4 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1-1/4 COLOR : Clear EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.75 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.88 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.041 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.04 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-1-1/4-C
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Clear
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details