TE Connectivity's RNF-150 1/4 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/4-0.
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.3 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | RAYRNF-150-1/4-0 |
| Product Name | TE Raychem RNF-150 1/4 inch Single Wall Heat Shrink Tubing - Black |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |