TE Connectivity TE Raychem RW-200 7/8 inch Single Wall Heat Shrink Tubing - Black RW-200 7/8-0

Description
TE Connectivity's RW-200 7/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 7/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RW-200 7/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RW-200 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 7/8 COLOR : Black EXPANDED ID (IN) : 0.875 EXPANDED ID (MM) : 22.2 RECOVERED ID MAX (IN) : 0.437 RECOVERED ID MAX (MM) : 11.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.049 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.25 OPERATING TEMPERATURE : -40°F to 392°F (-40°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible MIL-SPEC : AS23053/13 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RW-200 7/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 7/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RW-200 7/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RW-200 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 7/8 COLOR : Black EXPANDED ID (IN) : 0.875 EXPANDED ID (MM) : 22.2 RECOVERED ID MAX (IN) : 0.437 RECOVERED ID MAX (MM) : 11.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.049 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.25 OPERATING TEMPERATURE : -40°F to 392°F (-40°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible MIL-SPEC : AS23053/13 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RW-200 7/8 inch Single Wall Heat Shrink Tubing - Black - RAYRW-200-7/8-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RW-200 7/8 inch Single Wall Heat Shrink Tubing - Black
RAYRW-200-7/8-0
TE Raychem RW-200 7/8 inch Single Wall Heat Shrink Tubing - Black RAYRW-200-7/8-0
TE Connectivity's RW-200 7/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 7/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RW-200 7/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RW-200 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 7/8 COLOR : Black EXPANDED ID (IN) : 0.875 EXPANDED ID (MM) : 22.2 RECOVERED ID MAX (IN) : 0.437 RECOVERED ID MAX (MM) : 11.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.049 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.25 OPERATING TEMPERATURE : -40°F to 392°F (-40°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible MIL-SPEC : AS23053/13 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RW-200 7/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 7/8-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RW-200 7/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RW-200 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 7/8 COLOR : Black EXPANDED ID (IN) : 0.875 EXPANDED ID (MM) : 22.2 RECOVERED ID MAX (IN) : 0.437 RECOVERED ID MAX (MM) : 11.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.049 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.25 OPERATING TEMPERATURE : -40°F to 392°F (-40°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible MIL-SPEC : AS23053/13 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRW-200-7/8-0
Product Name TE Raychem RW-200 7/8 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details