INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 1/8 - Blue HS105-1/8-6

Description
PVC heat shrink-HS105-1/8 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/8-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1/8 COLOR : Blue EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.063 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-1/8 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/8-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1/8 COLOR : Blue EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.063 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/8 - Blue - INSHS105-1/8-6 - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/8 - Blue
INSHS105-1/8-6
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/8 - Blue INSHS105-1/8-6
PVC heat shrink-HS105-1/8 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/8-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1/8 COLOR : Blue EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.063 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-1/8 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/8-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1/8 COLOR : Blue EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.063 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-1/8-6
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 1/8 - Blue
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S10-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details