PVC heat shrink-HS105-3/4 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2
MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-3/4-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/4 COLOR : Red EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.033 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.84 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | INSHS105-3/4-2 |
| Product Name | Insultab PVC Heat Shrink Tubing - HS - 105 - 3/4 - Red |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |