INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Black 3015000011

Description
PVC heat shrink-HS105-1-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3015000011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1-1/2 COLOR : Black EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 0.75 RECOVERED ID MAX (MM) : 19.05 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.043 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.09 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-1-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3015000011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1-1/2 COLOR : Black EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 0.75 RECOVERED ID MAX (MM) : 19.05 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.043 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.09 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Black - INSHS105-1-1/2-0 - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Black
INSHS105-1-1/2-0
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Black INSHS105-1-1/2-0
PVC heat shrink-HS105-1-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3015000011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1-1/2 COLOR : Black EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 0.75 RECOVERED ID MAX (MM) : 19.05 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.043 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.09 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-1-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3015000011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1-1/2 COLOR : Black EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 0.75 RECOVERED ID MAX (MM) : 19.05 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.043 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.09 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-1-1/2-0
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details