Lapp Tannehill Dunbar 1635F 1/4 inch Polyolefin Heat Shrink Tubing - Red DBR1635F-1/4-2

Description
Dunbar's 1635F 1/4 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric & electronic devices, wire strain relief, and protective covering for parts such as resistors and capacitors. MANUFACTURER : Dunbar MANUFACTURER PART NUMBER : 1635F-1/4-2 AVAILABILITY : In Stock SERIES : 1635F HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : Red EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4' RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.022 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.559 OPERATING TEMPERATURE : -131°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 194°F (90°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 224 MIL-SPEC : AS23053/5 Full Spools Only
Description
Dunbar's 1635F 1/4 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric & electronic devices, wire strain relief, and protective covering for parts such as resistors and capacitors. MANUFACTURER : Dunbar MANUFACTURER PART NUMBER : 1635F-1/4-2 AVAILABILITY : In Stock SERIES : 1635F HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : Red EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4' RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.022 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.559 OPERATING TEMPERATURE : -131°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 194°F (90°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 224 MIL-SPEC : AS23053/5 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Dunbar 1635F 1/4 inch Polyolefin Heat Shrink Tubing - Red - DBR1635F-1/4-2 - Lapp Tannehill
Savage, MN, United States
Dunbar 1635F 1/4 inch Polyolefin Heat Shrink Tubing - Red
DBR1635F-1/4-2
Dunbar 1635F 1/4 inch Polyolefin Heat Shrink Tubing - Red DBR1635F-1/4-2
Dunbar's 1635F 1/4 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric & electronic devices, wire strain relief, and protective covering for parts such as resistors and capacitors. MANUFACTURER : Dunbar MANUFACTURER PART NUMBER : 1635F-1/4-2 AVAILABILITY : In Stock SERIES : 1635F HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : Red EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4' RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.022 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.559 OPERATING TEMPERATURE : -131°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 194°F (90°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 224 MIL-SPEC : AS23053/5 Full Spools Only

Dunbar's 1635F 1/4 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric & electronic devices, wire strain relief, and protective covering for parts such as resistors and capacitors.


MANUFACTURER : Dunbar MANUFACTURER PART NUMBER : 1635F-1/4-2 AVAILABILITY : In Stock SERIES : 1635F HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : Red EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4' RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.022 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.559 OPERATING TEMPERATURE : -131°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 194°F (90°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 224 MIL-SPEC : AS23053/5 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number DBR1635F-1/4-2
Product Name Dunbar 1635F 1/4 inch Polyolefin Heat Shrink Tubing - Red
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details