TE Connectivity Heat Shrink Tubing CM9835-000

Description
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : .81 MM  [.032 INCH ] Recovered Inside Diameter (Max) : .27 MM  [.011 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .05 MM  [.002 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Fluids, Impact, Radiation Sterilization, Strain Relief Other Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : .81 MM  [.032 INCH ] Recovered Inside Diameter (Max) : .27 MM  [.011 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .05 MM  [.002 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Fluids, Impact, Radiation Sterilization, Strain Relief Other Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CM9835-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CM9835-000
Heat Shrink Tubing CM9835-000
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : .81 MM  [.032 INCH ] Recovered Inside Diameter (Max) : .27 MM  [.011 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .05 MM  [.002 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Fluids, Impact, Radiation Sterilization, Strain Relief Other Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Medical Fluids, Water
  • Primary Product Color : Clear
  • Primary Product Material : Medical Grade Crosslinked Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : .81 MM  [.032 INCH ]
  • Recovered Inside Diameter (Max) : .27 MM  [.011 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]
  • Recovered Wall Thickness (Tolerance) : .05 MM  [.002 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Fluids, Impact, Radiation Sterilization, Strain Relief

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - CM9835-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CM9835-000
shrink tube CM9835-000
Medical Tubing

Medical Tubing

Buy Now
MT-LWA 0.032 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio - RAYMT-LWA-.032-X-SP - Lapp Tannehill
Savage, MN, United States
MT-LWA 0.032 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio
RAYMT-LWA-.032-X-SP
MT-LWA 0.032 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio RAYMT-LWA-.032-X-SP
TE Connectivity's 0.032 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 0.032 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : CM9835-000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 0.032 COLOR : Clear EXPANDED ID (IN) : 0.032 EXPANDED ID (MM) : 0.81 RECOVERED ID MAX (IN) : 0.011 RECOVERED ID MAX (MM) : 0.28 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.010 ± 0.002 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 ± 0.05 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's 0.032 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 0.032 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : CM9835-000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 0.032 COLOR : Clear EXPANDED ID (IN) : 0.032 EXPANDED ID (MM) : 0.81 RECOVERED ID MAX (IN) : 0.011 RECOVERED ID MAX (MM) : 0.28 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.010 ± 0.002 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 ± 0.05 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CM9835-000 CM9835-000 RAYMT-LWA-.032-X-SP
Product Name Heat Shrink Tubing shrink tube MT-LWA 0.032 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 063833-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 006009-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details