TE Connectivity's RW-200 5/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 5/8-0.
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RW-200 5/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RW-200 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 5/8 COLOR : Black EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.9 RECOVERED ID MAX (IN) : 0.312 RECOVERED ID MAX (MM) : 7.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.042 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.07 OPERATING TEMPERATURE : -40°F to 392°F (-40°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible MIL-SPEC : AS23053/13 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | RAYRW-200-5/8-0 |
| Product Name | TE Raychem RW-200 5/8 inch Single Wall Heat Shrink Tubing - Black |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |