TE Connectivity Heat Shrink Tubing MT-LWA-3/64-X-SP

Description
"HEATSHRINK 0.055"" CLEAR FOOT"
Request a Quote Datasheet
Description
"HEATSHRINK 0.055"" CLEAR FOOT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-MT-LWA-3/64-X-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-MT-LWA-3/64-X-SP-DS-ND
Heat Shrink Tubing 484-MT-LWA-3/64-X-SP-DS-ND
"HEATSHRINK 0.055"" CLEAR FOOT"

"HEATSHRINK 0.055"" CLEAR FOOT"

Buy Now Datasheet
Heat Shrink Tubing - 484-MT-LWA-3/64-X-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-MT-LWA-3/64-X-SP-ND
Heat Shrink Tubing 484-MT-LWA-3/64-X-SP-ND
"Heat Shrink Tubing, Flexible 0.055"" (1.40mm) 3 to 1 Clear"

"Heat Shrink Tubing, Flexible 0.055"" (1.40mm) 3 to 1 Clear"

Buy Now Datasheet
Heat Shrink Tubing, 1.4Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity - 89T2478 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.4Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity
89T2478
Heat Shrink Tubing, 1.4Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity 89T2478
HEAT SHRINK TUBING, 1.4MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.055"; I.D. Supplied - Metric:1.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.4MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.055"; I.D. Supplied - Metric:1.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
MT-LWA 3/64
Savage, MN, United States
MT-LWA 3/64" Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 2:1 Shrink Ratio
RAYMT-LWA-3/64-X-SP
MT-LWA 3/64" Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 2:1 Shrink Ratio RAYMT-LWA-3/64-X-SP
TE Connectivity's 3/64" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 3/32 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-3/64-X-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3/64 COLOR : Clear EXPANDED ID (IN) : 0.055 ± 0.005 EXPANDED ID (MM) : 1.40 ± 0.13 RECOVERED ID MAX (IN) : 0.020 ± 0.003 RECOVERED ID MAX (MM) : 0.51 ± 0.08 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 ± 0.002 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.31 ± 0.05 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's 3/64" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 3/32 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-3/64-X-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3/64 COLOR : Clear EXPANDED ID (IN) : 0.055 ± 0.005 EXPANDED ID (MM) : 1.40 ± 0.13 RECOVERED ID MAX (IN) : 0.020 ± 0.003 RECOVERED ID MAX (MM) : 0.51 ± 0.08 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 ± 0.002 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.31 ± 0.05 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-MT-LWA-3/64-X-SP-DS-ND 89T2478 RAYMT-LWA-3/64-X-SP
Product Name Heat Shrink Tubing Heat Shrink Tubing, 1.4Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity MT-LWA 3/64" Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 2:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 026177-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details