TE Connectivity TE Raychem SFR 1-1/4 inch Single Wall Heat Shrink Tubing - Black SFR-1-1/4-0

Description
TE Connectivity's SFR 1-1/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1-1/4 COLOR : Black EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.8 RECOVERED ID MAX (IN) : 0.714 RECOVERED ID MAX (MM) : 18.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.087 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.21 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SFR 1-1/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1-1/4 COLOR : Black EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.8 RECOVERED ID MAX (IN) : 0.714 RECOVERED ID MAX (MM) : 18.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.087 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.21 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SFR 1-1/4 inch Single Wall Heat Shrink Tubing - Black - RAYSFR-1-1/4-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SFR 1-1/4 inch Single Wall Heat Shrink Tubing - Black
RAYSFR-1-1/4-0
TE Raychem SFR 1-1/4 inch Single Wall Heat Shrink Tubing - Black RAYSFR-1-1/4-0
TE Connectivity's SFR 1-1/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1-1/4 COLOR : Black EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.8 RECOVERED ID MAX (IN) : 0.714 RECOVERED ID MAX (MM) : 18.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.087 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.21 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SFR 1-1/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/4-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1-1/4 COLOR : Black EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.8 RECOVERED ID MAX (IN) : 0.714 RECOVERED ID MAX (MM) : 18.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.087 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.21 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSFR-1-1/4-0
Product Name TE Raychem SFR 1-1/4 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details