TE Connectivity TE Raychem MT5000 1/4 inch Medical Heat Shrink Tubing - Blue MT5000-1/4-6

Description
TE Connectivity's MT5000 1/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Blue. TE MT5000-1/4-6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-1/4-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 1/4 COLOR : Blue EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.35 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.18 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT5000 1/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Blue. TE MT5000-1/4-6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-1/4-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 1/4 COLOR : Blue EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.35 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.18 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT5000 1/4 inch Medical Heat Shrink Tubing - Blue - RAYMT5000-1/4-6 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT5000 1/4 inch Medical Heat Shrink Tubing - Blue
RAYMT5000-1/4-6
TE Raychem MT5000 1/4 inch Medical Heat Shrink Tubing - Blue RAYMT5000-1/4-6
TE Connectivity's MT5000 1/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Blue. TE MT5000-1/4-6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-1/4-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 1/4 COLOR : Blue EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.35 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.18 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT5000 1/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Blue. TE MT5000-1/4-6.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-1/4-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 1/4 COLOR : Blue EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.35 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.18 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT5000-1/4-6
Product Name TE Raychem MT5000 1/4 inch Medical Heat Shrink Tubing - Blue
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2345957 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.2362 inch (6 mm)
Length 48.03 inch (1220 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details