TE Connectivity's MT3000 1/16 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE MT3000-1/16-0.
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT3000-1/16-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT3000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVDF MEDICAL GRADE : Yes SIZE : 1/16 COLOR : Black EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 302°F (-55°C to 150°C) RECOVERY TEMPERATURE : 302°F (150°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | RAYMT3000-1/16-0 |
| Product Name | TE Raychem MT3000 1/16 inch Medical Heat Shrink Tubing - Black |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |