TE Connectivity TE Raychem MT5000 3/32 inch Medical Heat Shrink Tubing - Black MT5000-3/32-0

Description
TE Connectivity's MT5000 3/32 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-3/32-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/32-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.36 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.17 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.5 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT5000 3/32 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-3/32-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/32-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.36 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.17 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.5 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT5000 3/32 inch Medical Heat Shrink Tubing - Black - RAYMT5000-3/32-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT5000 3/32 inch Medical Heat Shrink Tubing - Black
RAYMT5000-3/32-0
TE Raychem MT5000 3/32 inch Medical Heat Shrink Tubing - Black RAYMT5000-3/32-0
TE Connectivity's MT5000 3/32 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-3/32-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/32-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.36 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.17 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.5 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT5000 3/32 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-3/32-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/32-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.36 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.17 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.5 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT5000-3/32-0
Product Name TE Raychem MT5000 3/32 inch Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S4-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details