TE Connectivity TE Raychem DWP-125 3/4 inch Dual Wall Heat Shrink Tubing - Black DWP-125 3/4-0

Description
TE Connectivity's DWP-125 3/4 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19 RECOVERED ID MAX (IN) : 0.23 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.08 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.03 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's DWP-125 3/4 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19 RECOVERED ID MAX (IN) : 0.23 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.08 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.03 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem DWP-125 3/4 inch Dual Wall Heat Shrink Tubing - Black - RAYDWP-125-3/4-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem DWP-125 3/4 inch Dual Wall Heat Shrink Tubing - Black
RAYDWP-125-3/4-0
TE Raychem DWP-125 3/4 inch Dual Wall Heat Shrink Tubing - Black RAYDWP-125-3/4-0
TE Connectivity's DWP-125 3/4 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19 RECOVERED ID MAX (IN) : 0.23 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.08 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.03 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's DWP-125 3/4 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 3/4-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19 RECOVERED ID MAX (IN) : 0.23 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.08 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.03 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYDWP-125-3/4-0
Product Name TE Raychem DWP-125 3/4 inch Dual Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-9-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details