TE Connectivity TE Raychem MT6000 1/2 inch Medical Heat Shrink Tubing - Black MT6000-1/2-0

Description
TE Connectivity's MT6000 1/2 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.18 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT6000 1/2 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.18 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT6000 1/2 inch Medical Heat Shrink Tubing - Black - RAYMT6000-1/2-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT6000 1/2 inch Medical Heat Shrink Tubing - Black
RAYMT6000-1/2-0
TE Raychem MT6000 1/2 inch Medical Heat Shrink Tubing - Black RAYMT6000-1/2-0
TE Connectivity's MT6000 1/2 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.18 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT6000 1/2 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-1/2-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.18 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT6000-1/2-0
Product Name TE Raychem MT6000 1/2 inch Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details