TE Connectivity TE Raychem MFT Microfit No. 2 Medical Heat Shrink Tubing - Black MFT-MT2000-No. 2-0

Description
TE Connectivity's MFT Microfit No. 2 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the smaller, more compact medical devices and commercial electronics products. Black. TE MFT-MT2000-No. 2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MFT-MT2000-No. 2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MFT Microfit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : No.2 COLOR : Black EXPANDED ID (IN) : 0.024 EXPANDED ID (MM) : 0.61 RECOVERED ID MAX (IN) : 0.012 RECOVERED ID MAX (MM) : 0.305 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MFT Microfit No. 2 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the smaller, more compact medical devices and commercial electronics products. Black. TE MFT-MT2000-No. 2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MFT-MT2000-No. 2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MFT Microfit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : No.2 COLOR : Black EXPANDED ID (IN) : 0.024 EXPANDED ID (MM) : 0.61 RECOVERED ID MAX (IN) : 0.012 RECOVERED ID MAX (MM) : 0.305 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MFT Microfit No. 2 Medical Heat Shrink Tubing - Black - RAYMFT-MT2000-No.2-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MFT Microfit No. 2 Medical Heat Shrink Tubing - Black
RAYMFT-MT2000-No.2-0
TE Raychem MFT Microfit No. 2 Medical Heat Shrink Tubing - Black RAYMFT-MT2000-No.2-0
TE Connectivity's MFT Microfit No. 2 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the smaller, more compact medical devices and commercial electronics products. Black. TE MFT-MT2000-No. 2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MFT-MT2000-No. 2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MFT Microfit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : No.2 COLOR : Black EXPANDED ID (IN) : 0.024 EXPANDED ID (MM) : 0.61 RECOVERED ID MAX (IN) : 0.012 RECOVERED ID MAX (MM) : 0.305 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MFT Microfit No. 2 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the smaller, more compact medical devices and commercial electronics products. Black. TE MFT-MT2000-No. 2-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MFT-MT2000-No. 2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MFT Microfit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : No.2 COLOR : Black EXPANDED ID (IN) : 0.024 EXPANDED ID (MM) : 0.61 RECOVERED ID MAX (IN) : 0.012 RECOVERED ID MAX (MM) : 0.305 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMFT-MT2000-No.2-0
Product Name TE Raychem MFT Microfit No. 2 Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-8-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details