TE Connectivity TE Raychem NT 3/8 inch Single Wall Heat Shrink Tubing - Black NT-3/8-0-SP

Description
TE Connectivity's NT 3/8 inch Elastomer heat shrink tubing is a flexible, general purpose modified elastomeric tubing offering good resistance to abrasion and physical abuse in general purpose harnessing applications. Black. TE NT 3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NT-3/8-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NT HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.5 RECOVERED ID MAX (IN) : 0.214 RECOVERED ID MAX (MM) : 5.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.04 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.01 OPERATING TEMPERATURE : -67°F to 194°F (-55°C to 90°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's NT 3/8 inch Elastomer heat shrink tubing is a flexible, general purpose modified elastomeric tubing offering good resistance to abrasion and physical abuse in general purpose harnessing applications. Black. TE NT 3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NT-3/8-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NT HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.5 RECOVERED ID MAX (IN) : 0.214 RECOVERED ID MAX (MM) : 5.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.04 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.01 OPERATING TEMPERATURE : -67°F to 194°F (-55°C to 90°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem NT 3/8 inch Single Wall Heat Shrink Tubing - Black - RAYNT-3/8-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem NT 3/8 inch Single Wall Heat Shrink Tubing - Black
RAYNT-3/8-0
TE Raychem NT 3/8 inch Single Wall Heat Shrink Tubing - Black RAYNT-3/8-0
TE Connectivity's NT 3/8 inch Elastomer heat shrink tubing is a flexible, general purpose modified elastomeric tubing offering good resistance to abrasion and physical abuse in general purpose harnessing applications. Black. TE NT 3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NT-3/8-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NT HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.5 RECOVERED ID MAX (IN) : 0.214 RECOVERED ID MAX (MM) : 5.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.04 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.01 OPERATING TEMPERATURE : -67°F to 194°F (-55°C to 90°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's NT 3/8 inch Elastomer heat shrink tubing is a flexible, general purpose modified elastomeric tubing offering good resistance to abrasion and physical abuse in general purpose harnessing applications. Black. TE NT 3/8-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NT-3/8-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NT HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.5 RECOVERED ID MAX (IN) : 0.214 RECOVERED ID MAX (MM) : 5.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.04 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.01 OPERATING TEMPERATURE : -67°F to 194°F (-55°C to 90°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYNT-3/8-0
Product Name TE Raychem NT 3/8 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-66 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details