TE Connectivity TE Raychem SFR 2 inch Single Wall Heat Shrink Tubing - Black SFR-2-0

Description
TE Connectivity's SFR 2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 2 COLOR : Black EXPANDED ID (IN) : 2 EXPANDED ID (MM) : 50.8 RECOVERED ID MAX (IN) : 1.14 RECOVERED ID MAX (MM) : 29 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.11 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.79 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SFR 2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 2 COLOR : Black EXPANDED ID (IN) : 2 EXPANDED ID (MM) : 50.8 RECOVERED ID MAX (IN) : 1.14 RECOVERED ID MAX (MM) : 29 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.11 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.79 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SFR 2 inch Single Wall Heat Shrink Tubing - Black - RAYSFR-2-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SFR 2 inch Single Wall Heat Shrink Tubing - Black
RAYSFR-2-0
TE Raychem SFR 2 inch Single Wall Heat Shrink Tubing - Black RAYSFR-2-0
TE Connectivity's SFR 2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 2 COLOR : Black EXPANDED ID (IN) : 2 EXPANDED ID (MM) : 50.8 RECOVERED ID MAX (IN) : 1.14 RECOVERED ID MAX (MM) : 29 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.11 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.79 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SFR 2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-2-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 2 COLOR : Black EXPANDED ID (IN) : 2 EXPANDED ID (MM) : 50.8 RECOVERED ID MAX (IN) : 1.14 RECOVERED ID MAX (MM) : 29 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.11 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.79 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSFR-2-0
Product Name TE Raychem SFR 2 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details