TE Connectivity TE Raychem MT6000 3/8 inch Medical Heat Shrink Tubing - Black MT6000-3/8-0

Description
TE Connectivity's MT6000 3/8 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-3/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.36 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT6000 3/8 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-3/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.36 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT6000 3/8 inch Medical Heat Shrink Tubing - Black - RAYMT6000-3/8-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT6000 3/8 inch Medical Heat Shrink Tubing - Black
RAYMT6000-3/8-0
TE Raychem MT6000 3/8 inch Medical Heat Shrink Tubing - Black RAYMT6000-3/8-0
TE Connectivity's MT6000 3/8 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-3/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.36 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT6000 3/8 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-3/8-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-3/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.36 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT6000-3/8-0
Product Name TE Raychem MT6000 3/8 inch Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 0523814001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 2345948 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0945 inch (2.4 mm)
Length 47.24 inch (1200 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details