TE Connectivity TE Raychem RP-4800 No.9 Single Wall Heat Shrink Tubing - Black RP-4800-No.9

Description
TE Connectivity's RP-4800 No.9 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.9. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.9 COLOR : Black EXPANDED ID (IN) : 4.5 EXPANDED ID (MM) : 114.3 RECOVERED ID MAX (IN) : 1.45 RECOVERED ID MAX (MM) : 36.83 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RP-4800 No.9 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.9. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.9 COLOR : Black EXPANDED ID (IN) : 4.5 EXPANDED ID (MM) : 114.3 RECOVERED ID MAX (IN) : 1.45 RECOVERED ID MAX (MM) : 36.83 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RP-4800 No.9 Single Wall Heat Shrink Tubing - Black - RAYRP-4800-No.9 - Lapp Tannehill
Savage, MN, United States
TE Raychem RP-4800 No.9 Single Wall Heat Shrink Tubing - Black
RAYRP-4800-No.9
TE Raychem RP-4800 No.9 Single Wall Heat Shrink Tubing - Black RAYRP-4800-No.9
TE Connectivity's RP-4800 No.9 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.9. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.9 COLOR : Black EXPANDED ID (IN) : 4.5 EXPANDED ID (MM) : 114.3 RECOVERED ID MAX (IN) : 1.45 RECOVERED ID MAX (MM) : 36.83 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RP-4800 No.9 Polyolefin heat shrink tubing is a radiation-crosslinked polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.9.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.9 COLOR : Black EXPANDED ID (IN) : 4.5 EXPANDED ID (MM) : 114.3 RECOVERED ID MAX (IN) : 1.45 RECOVERED ID MAX (MM) : 36.83 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRP-4800-No.9
Product Name TE Raychem RP-4800 No.9 Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 053425-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details