TE Connectivity TE Raychem MT2000 3mm Medical Heat Shrink Tubing - Black MT2000-3.0-0-SP

Description
TE Connectivity's MT2000 3mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-3.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-3.0-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3mm COLOR : Black EXPANDED ID (IN) : 0.12 EXPANDED ID (MM) : 3 RECOVERED ID MAX (IN) : 0.048 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT2000 3mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-3.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-3.0-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3mm COLOR : Black EXPANDED ID (IN) : 0.12 EXPANDED ID (MM) : 3 RECOVERED ID MAX (IN) : 0.048 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT2000 3mm Medical Heat Shrink Tubing - Black - RAYMT2000-3.0-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT2000 3mm Medical Heat Shrink Tubing - Black
RAYMT2000-3.0-0
TE Raychem MT2000 3mm Medical Heat Shrink Tubing - Black RAYMT2000-3.0-0
TE Connectivity's MT2000 3mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-3.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-3.0-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3mm COLOR : Black EXPANDED ID (IN) : 0.12 EXPANDED ID (MM) : 3 RECOVERED ID MAX (IN) : 0.048 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT2000 3mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-3.0-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-3.0-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3mm COLOR : Black EXPANDED ID (IN) : 0.12 EXPANDED ID (MM) : 3 RECOVERED ID MAX (IN) : 0.048 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT2000-3.0-0
Product Name TE Raychem MT2000 3mm Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details