TE Connectivity TE Raychem MT-PBX 0.125 inch Medical Heat Shrink Tubing - Black MT-PBX72/72-125-063-008-0

Description
TE Connectivity's MT-PBX 0.125 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Black. TE MT-PBX72/72-125-063- 008-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72/72-125-063- 008-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.125 COLOR : Black EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.063 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.008 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.2 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT-PBX 0.125 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Black. TE MT-PBX72/72-125-063- 008-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72/72-125-063- 008-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.125 COLOR : Black EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.063 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.008 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.2 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT-PBX 0.125 inch Medical Heat Shrink Tubing - Black - RAYMT-PBX72/72-125-063-008-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT-PBX 0.125 inch Medical Heat Shrink Tubing - Black
RAYMT-PBX72/72-125-063-008-0
TE Raychem MT-PBX 0.125 inch Medical Heat Shrink Tubing - Black RAYMT-PBX72/72-125-063-008-0
TE Connectivity's MT-PBX 0.125 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Black. TE MT-PBX72/72-125-063- 008-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72/72-125-063- 008-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.125 COLOR : Black EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.063 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.008 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.2 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT-PBX 0.125 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Black. TE MT-PBX72/72-125-063-008-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72/72-125-063-008-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.125 COLOR : Black EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.063 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.008 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.2 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT-PBX72/72-125-063-008-0
Product Name TE Raychem MT-PBX 0.125 inch Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G1-G34-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details